Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
LABEL, IDENTIFICATION 19.05X12.7MM 500PC; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:12.7mm x 19.05mm; Marker Material:Nylon (Polyamide); Legend Colour:-; Marker Colour:White; Product Range:PTL Series; Colour:White RoHS Compliant: Yes
| Brady Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | PTL-11-499 | 01C2479 |
| Product Name | TLS 2200/TLS PC Link™ Labels | Label, Identification 19.05X12.7Mm 500Pc; Marker Type Brady |
| Wire & Cable Markers | Pre-printed Markers | Pre-printed Markers |