Brady Worldwide, Inc. Heat Shrink Marker, 9.5Mm, Yellow; Marker Type Brady PSPT-375-2-YL-R

Description
HEAT SHRINK MARKER, 9.5MM, YELLOW; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:9.5mm x 16.4mm; I.D. Max:-; I.D. Min:9.5mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK MARKER, 9.5MM, YELLOW; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:9.5mm x 16.4mm; I.D. Max:-; I.D. Min:9.5mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker, 9.5Mm, Yellow; Marker Type Brady - 99Y7610 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 9.5Mm, Yellow; Marker Type Brady
99Y7610
Heat Shrink Marker, 9.5Mm, Yellow; Marker Type Brady 99Y7610
HEAT SHRINK MARKER, 9.5MM, YELLOW; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:9.5mm x 16.4mm; I.D. Max:-; I.D. Min:9.5mm; Shrink Ratio:3:1 RoHS Compliant: Yes

HEAT SHRINK MARKER, 9.5MM, YELLOW; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:9.5mm x 16.4mm; I.D. Max:-; I.D. Min:9.5mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 99Y7610
Product Name Heat Shrink Marker, 9.5Mm, Yellow; Marker Type Brady
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details