Brady Worldwide, Inc. Wire Marking Sleeves, Heat Shrink, 25.8Mm W, Po, White; Marker Type Brady PSPT-187-1-WT

Description
WIRE MARKING SLEEVES, HEAT SHRINK, 25.8MM W, PO, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:8.5mm x 25.78mm; I.D. Max:3.8mm; I.D. Min:1.6mm RoHS Compliant: Yes
Datasheet
Description
WIRE MARKING SLEEVES, HEAT SHRINK, 25.8MM W, PO, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:8.5mm x 25.78mm; I.D. Max:3.8mm; I.D. Min:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marking Sleeves, Heat Shrink, 25.8Mm W, Po, White; Marker Type Brady - 48F5389 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marking Sleeves, Heat Shrink, 25.8Mm W, Po, White; Marker Type Brady
48F5389
Wire Marking Sleeves, Heat Shrink, 25.8Mm W, Po, White; Marker Type Brady 48F5389
WIRE MARKING SLEEVES, HEAT SHRINK, 25.8MM W, PO, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:8.5mm x 25.78mm; I.D. Max:3.8mm; I.D. Min:1.6mm RoHS Compliant: Yes

WIRE MARKING SLEEVES, HEAT SHRINK, 25.8MM W, PO, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:8.5mm x 25.78mm; I.D. Max:3.8mm; I.D. Min:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sleeve, 25.78X8.50Mm, Po, Wht, Pk100; Marker Type Brady - 31Y3517 - Newark, An Avnet Company
Chicago, IL, United States
Sleeve, 25.78X8.50Mm, Po, Wht, Pk100; Marker Type Brady
31Y3517
Sleeve, 25.78X8.50Mm, Po, Wht, Pk100; Marker Type Brady 31Y3517
SLEEVE, 25.78X8.50MM, PO, WHT, PK100; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:8.5mm x 25.78mm; I.D. Max:3.8mm; I.D. Min:1.6mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

SLEEVE, 25.78X8.50MM, PO, WHT, PK100; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:8.5mm x 25.78mm; I.D. Max:3.8mm; I.D. Min:1.6mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Wire/Terminal Marker - 11821818 - Radwell International
Willingboro, NJ, United States
Wire/Terminal Marker
11821818
Wire/Terminal Marker 11821818
(PRICE/ROLL OF 100 EACH)PSPT-187-1-WT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/ROLL OF 100 EACH)PSPT-187-1-WT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 48F5389 31Y3517 11821818
Product Name Wire Marking Sleeves, Heat Shrink, 25.8Mm W, Po, White; Marker Type Brady Sleeve, 25.78X8.50Mm, Po, Wht, Pk100; Marker Type Brady Wire/Terminal Marker
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88162 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.090 inch (2.29 mm)
View Details