Brady Worldwide, Inc. 1.000 IN (25.40 MM) DIAMETER PSPT-1000-175-WT

Description
PermaSleeve® Heat Shrinkable Wire Marker Sleeves for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers
Datasheet
Description
PermaSleeve® Heat Shrinkable Wire Marker Sleeves for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.000 IN (25.40 MM) DIAMETER - PSPT-1000-175-WT - Brady Corporation
Milwaukee, WI, USA
1.000 IN (25.40 MM) DIAMETER
PSPT-1000-175-WT
1.000 IN (25.40 MM) DIAMETER PSPT-1000-175-WT
PermaSleeve® Heat Shrinkable Wire Marker Sleeves for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers

PermaSleeve® Heat Shrinkable Wire Marker Sleeves for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers

Supplier's Site
Permasleeve Heat-Shrink Wire Marker, 44.8Mm W, White, Sp50; Marker Type Brady - 74R8916 - Newark, An Avnet Company
Chicago, IL, United States
Permasleeve Heat-Shrink Wire Marker, 44.8Mm W, White, Sp50; Marker Type Brady
74R8916
Permasleeve Heat-Shrink Wire Marker, 44.8Mm W, White, Sp50; Marker Type Brady 74R8916
PERMASLEEVE HEAT-SHRINK WIRE MARKER, 44.8MM W, WHITE, SP50; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:42.164mm x 44.83mm; I.D. Max:24.13mm; I.D. Min:8.45mm RoHS Compliant: Yes

PERMASLEEVE HEAT-SHRINK WIRE MARKER, 44.8MM W, WHITE, SP50; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:42.164mm x 44.83mm; I.D. Max:24.13mm; I.D. Min:8.45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brady Corporation Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number PSPT-1000-175-WT 74R8916
Product Name 1.000 IN (25.40 MM) DIAMETER Permasleeve Heat-Shrink Wire Marker, 44.8Mm W, White, Sp50; Marker Type Brady
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2053524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 to 4.291 inch (9 to 109 mm)
Operating Temperature -30 C (-22 F)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Markers - 0800514:V-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Operating Temperature -45 to 70 C (-49 to 158 F)
View Details