PERMASLEEVE HEAT-SHRINK WIRE MARKERS,25.8MM W, WHITE, SP50; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:25.78mm x 42.16mm; I.D. Max:24.1mm; I.D. Min:8.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 04H2477 |
| Product Name | Permasleeve Heat-Shrink Wire Markers,25.8Mm W, White, Sp50; Marker Type Brady |
| Wire & Cable Markers | Shrink Tube Marker |