Brady Corporation TLS 2200/TLS PC Link™ PermaSleeve Wire Marker Sleeves PSFR-500-1-WT

Description
Brady B-344 fluid resistant sleeves are designed to align with the aerospace industry's growing interest in the development and production of planes powered by hydrogen fuel cells. When printed with the recommended Brady thermal transfer ribbon, the material offers excellent resistance to JP-8 Jet Fuel, Skydrol® 500B-4, DOT 3 Brake Fluid and many other chemicals present in aerospace applications. This material will be available for use will the full range of Brady OEM benchtop printers, as well as BBP33, BMP71 and TLS 2200.
Request a Quote Datasheet
Description
Brady B-344 fluid resistant sleeves are designed to align with the aerospace industry's growing interest in the development and production of planes powered by hydrogen fuel cells. When printed with the recommended Brady thermal transfer ribbon, the material offers excellent resistance to JP-8 Jet Fuel, Skydrol® 500B-4, DOT 3 Brake Fluid and many other chemicals present in aerospace applications. This material will be available for use will the full range of Brady OEM benchtop printers, as well as BBP33, BMP71 and TLS 2200.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLS 2200/TLS PC Link™ PermaSleeve Wire Marker Sleeves - PSFR-500-1-WT - Brady Corporation
Milwaukee, WI, USA
TLS 2200/TLS PC Link™ PermaSleeve Wire Marker Sleeves
PSFR-500-1-WT
TLS 2200/TLS PC Link™ PermaSleeve Wire Marker Sleeves PSFR-500-1-WT
Brady B-344 fluid resistant sleeves are designed to align with the aerospace industry's growing interest in the development and production of planes powered by hydrogen fuel cells. When printed with the recommended Brady thermal transfer ribbon, the material offers excellent resistance to JP-8 Jet Fuel, Skydrol® 500B-4, DOT 3 Brake Fluid and many other chemicals present in aerospace applications. This material will be available for use will the full range of Brady OEM benchtop printers, as well as BBP33, BMP71 and TLS 2200.

Brady B-344 fluid resistant sleeves are designed to align with the aerospace industry's growing interest in the development and production of planes powered by hydrogen fuel cells. When printed with the recommended Brady thermal transfer ribbon, the material offers excellent resistance to JP-8 Jet Fuel, Skydrol® 500B-4, DOT 3 Brake Fluid and many other chemicals present in aerospace applications. This material will be available for use will the full range of Brady OEM benchtop printers, as well as BBP33, BMP71 and TLS 2200.

Supplier's Site
Labels, Labeling - 2267-PSFR-500-1-WT-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-PSFR-500-1-WT-ND
Labels, Labeling 2267-PSFR-500-1-WT-ND
"White Heat Shrinkable Label 1.00"" W x 0.50"" Dia (25.4mm x 12.7mm); Cable O.D. 0.17"" ~ 0.45"" (4.2mm ~ 11.4mm)"

"White Heat Shrinkable Label 1.00"" W x 0.50"" Dia (25.4mm x 12.7mm); Cable O.D. 0.17"" ~ 0.45"" (4.2mm ~ 11.4mm)"

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Label Materials Label Materials
Product Number PSFR-500-1-WT 2267-PSFR-500-1-WT-ND
Product Name TLS 2200/TLS PC Link™ PermaSleeve Wire Marker Sleeves Labels, Labeling
Materials of Construction Plastic / Film Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2784055 - RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Color White
Width 0.2756 inches (7 mm)
View Details
Laser Markable Labels - XF-672 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color White
View Details
Label Sheets - 358866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Red
Width 0.7480 inches (19 mm)
View Details