Brady's PermaSleeve® heat shrinkable sleeves fit snugly around wires for maximum insulation protection and permanent identification. The full-circle insulating sleeves meet the rigid insulating material requirements and physical properties of MIL-DTL-23053/5 Class 1, MIL-M-81531, MIL-STD-202F, METHOD 215, and UL224 when printed with R5000 dot matrix and R4300 and R4502S (for black sleeves only) thermal transfer ribbons. These fade resistant, smudge-proof sleeves can be used on with Brady's Sleeve & Datab™ Printers, as well as Thermal Transfer printers.
PERMASLEEVE HEAT-SHRINK WIRE MARKING SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:21.62mm x 50.8mm; I.D. Max:11.43mm; I.D. Min:4.75mm; Shrink Ratio:3:1RoHS Compliant: Yes
| Brady Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | PS-500-2-WT | 77M8005 |
| Product Name | PermaSleeve Wire Marking Sleeves | Permasleeve Heat-Shrink Wire Marking Sleeves; Marker Type Brady |
| Material | Polyolefin |