Brady Corporation PermaSleeve Wire Marking Sleeves - 1" Core PS-500-2-WT-SC

Description
Brady's PermaSleeve® heat shrinkable sleeves fit snugly around wires for maximum insulation protection and permanent identification. The full-circle insulating sleeves meet the rigid insulating material requirements and physical properties of MIL-DTL-23053/5 Class 1, MIL-M-81531, MIL-STD-202F, METHOD 215, and UL224 when printed with R5000 dot matrix and R4300 and R4502S (for black sleeves only) thermal transfer ribbons. These fade resistant, smudge-proof sleeves can be used on with Brady's Sleeve & Datab™ Printers, as well as Thermal Transfer printers. These labels are on a 1" core, a 'smaller core' than the majority of our materials. The recommended printer for these small core parts is the BBP11-34L printer.
Description
Brady's PermaSleeve® heat shrinkable sleeves fit snugly around wires for maximum insulation protection and permanent identification. The full-circle insulating sleeves meet the rigid insulating material requirements and physical properties of MIL-DTL-23053/5 Class 1, MIL-M-81531, MIL-STD-202F, METHOD 215, and UL224 when printed with R5000 dot matrix and R4300 and R4502S (for black sleeves only) thermal transfer ribbons. These fade resistant, smudge-proof sleeves can be used on with Brady's Sleeve & Datab™ Printers, as well as Thermal Transfer printers. These labels are on a 1" core, a 'smaller core' than the majority of our materials. The recommended printer for these small core parts is the BBP11-34L printer.

Suppliers

Company
Product
Description
Supplier Links
PermaSleeve Wire Marking Sleeves - 1
Milwaukee, WI, USA
PermaSleeve Wire Marking Sleeves - 1" Core
PS-500-2-WT-SC
PermaSleeve Wire Marking Sleeves - 1" Core PS-500-2-WT-SC
Brady's PermaSleeve® heat shrinkable sleeves fit snugly around wires for maximum insulation protection and permanent identification. The full-circle insulating sleeves meet the rigid insulating material requirements and physical properties of MIL-DTL-23053/5 Class 1, MIL-M-81531, MIL-STD-202F, METHOD 215, and UL224 when printed with R5000 dot matrix and R4300 and R4502S (for black sleeves only) thermal transfer ribbons. These fade resistant, smudge-proof sleeves can be used on with Brady's Sleeve & Datab™ Printers, as well as Thermal Transfer printers. These labels are on a 1" core, a 'smaller core' than the majority of our materials. The recommended printer for these small core parts is the BBP11-34L printer.

Brady's PermaSleeve® heat shrinkable sleeves fit snugly around wires for maximum insulation protection and permanent identification. The full-circle insulating sleeves meet the rigid insulating material requirements and physical properties of MIL-DTL-23053/5 Class 1, MIL-M-81531, MIL-STD-202F, METHOD 215, and UL224 when printed with R5000 dot matrix and R4300 and R4502S (for black sleeves only) thermal transfer ribbons. These fade resistant, smudge-proof sleeves can be used on with Brady's Sleeve & Datab™ Printers, as well as Thermal Transfer printers.
These labels are on a 1" core, a 'smaller core' than the majority of our materials. The recommended printer for these small core parts is the BBP11-34L printer.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Wire Markers and Cable Markers
Product Number PS-500-2-WT-SC
Product Name PermaSleeve Wire Marking Sleeves - 1" Core
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details