Win Source Part Number: 1027571-PS-500-150-W
Category: Cables, Wires - Management>Labels, Labeling
Series: PermaSleeve®
Color: White
Package: Bulk
Standard Package: 1
Material: Polyolefin (PO)
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8443.99.2550
Mfr: Brady Corporation
Other Names: 662820326175,2267-PS
Base Product Number: PS-500
Label Type: Heat Shrinkable
Label Size: 1.50" W x 0.50" Dia (38.1mm x 12.7mm); Cable O.D. 0.19" ~ 0.45" (4.8mm ~ 11.4mm)
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1027571-PS-500-150-WT |
| Product Name | Cables, Wires - Management - Labels, Labeling |