Brady Corporation Labels, Labeling PS-1500-2-GR

Description
Label
Request a Quote Datasheet
Description
Label
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-PS-1500-2-GR-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-PS-1500-2-GR-ND
Labels, Labeling 2267-PS-1500-2-GR-ND
Label

Label

Buy Now Datasheet
Brady Permasleeve B-342 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.5 in Min Wire Dia to 1.4 in Max Wire Dia - Single-Side Printable - PS-1500-2-GR - 662820-98982 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.5 in Min Wire Dia to 1.4 in Max Wire Dia - Single-Side Printable - PS-1500-2-GR
662820-98982
Brady Permasleeve B-342 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.5 in Min Wire Dia to 1.4 in Max Wire Dia - Single-Side Printable - PS-1500-2-GR 662820-98982
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with IP Series, PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W. Supports thermal transfer printing. Compatible for wires from 0.5 in to 1.4 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with IP Series, PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W. Supports thermal transfer printing. Compatible for wires from 0.5 in to 1.4 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-PS-1500-2-GR-ND 662820-98982
Product Name Labels, Labeling Brady Permasleeve B-342 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.5 in Min Wire Dia to 1.4 in Max Wire Dia - Single-Side Printable - PS-1500-2-GR
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-806 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Label Sheets - 2893517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.67 inches (67.7 mm)
View Details
Thermal Transfer Printable Label - XF-505 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details