Brady Corporation Labels, Stickers, Decals - Blank MC-625-412

Description
"MSERIES B412 WHT.625""X20' 1 ROLL"
Request a Quote Datasheet
Description
"MSERIES B412 WHT.625""X20' 1 ROLL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-MC-625-412-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-MC-625-412-ND
Labels, Stickers, Decals - Blank 2267-MC-625-412-ND
"MSERIES B412 WHT.625""X20' 1 ROLL"

"MSERIES B412 WHT.625""X20' 1 ROLL"

Buy Now Datasheet
Label Tape/tag, 0.625w X 20 L, Blk/wht; Label Type Brady - 89T4178 - Newark, An Avnet Company
Chicago, IL, United States
Label Tape/tag, 0.625w X 20 L, Blk/wht; Label Type Brady
89T4178
Label Tape/tag, 0.625w X 20 L, Blk/wht; Label Type Brady 89T4178
LABEL TAPE/TAG, 0.625"W X 20 L, BLK/WHT; Label Type:Tag; Label Dimensions:15.875mm x 6.096m; Label Material:Polypropyle ne; Label Colour:White; Pack Quantity:1; Accessory Type:M Series Labeling Tape/Tag Cartridge RoHS Compliant: Yes

LABEL TAPE/TAG, 0.625"W X 20 L, BLK/WHT; Label Type:Tag; Label Dimensions:15.875mm x 6.096m; Label Material:Polypropylene; Label Colour:White; Pack Quantity:1; Accessory Type:M Series Labeling Tape/Tag Cartridge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-MC-625-412-ND 89T4178
Product Name Labels, Stickers, Decals - Blank Label Tape/tag, 0.625w X 20 L, Blk/wht; Label Type Brady
Materials of Construction Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Exit Signs - 146365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details