Brady Worldwide, Inc. Label, Self Laminating, 1X3.375In, 100Pc; Marker Type Brady M71-64-427

Description
LABEL, SELF LAMINATING, 1X3.375IN, 100PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:9.53mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Colour:White RoHS Compliant: Yes
Datasheet
Description
LABEL, SELF LAMINATING, 1X3.375IN, 100PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:9.53mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Laminating, 1X3.375In, 100Pc; Marker Type Brady - 63R7077 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Laminating, 1X3.375In, 100Pc; Marker Type Brady
63R7077
Label, Self Laminating, 1X3.375In, 100Pc; Marker Type Brady 63R7077
LABEL, SELF LAMINATING, 1X3.375IN, 100PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:9.53mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Colour:White RoHS Compliant: Yes

LABEL, SELF LAMINATING, 1X3.375IN, 100PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:9.53mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 63R7077
Product Name Label, Self Laminating, 1X3.375In, 100Pc; Marker Type Brady
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details