Brady Corporation BMP71 Labels M71-37-423

Description
BradyBondz™ Labels for the BMP71 Label Printer. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Description
BradyBondz™ Labels for the BMP71 Label Printer. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
BMP71 Labels
M71-37-423
BMP71 Labels M71-37-423
BradyBondz™ Labels for the BMP71 Label Printer. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

BradyBondz™ Labels for the BMP71 Label Printer. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1.9 in Height - M71-37-423 - 662820-92610 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1.9 in Height - M71-37-423
662820-92610
Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1.9 in Height - M71-37-423 662820-92610
The Brady die-cut thermal transfer printer label roll comes packaged 100 labels per roll and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-423 die-cut thermal transfer printer label roll are: 3 in W x 1.9 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 100 labels per roll and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-423 die-cut thermal transfer printer label roll are: 3 in W x 1.9 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number M71-37-423 662820-92610
Product Name BMP71 Labels Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1.9 in Height - M71-37-423
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.67 inches (42.3 mm)
View Details
Self-laminating label - 211-857 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
3 suppliers
Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details