Brady Worldwide, Inc. Wire Marker, 111.13 X 25.4Mm Vinyl; Marker Type Brady M61RO-210-427

Description
WIRE MARKER, 111.13 X 25.4MM VINYL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:111.13mm X 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:M61 Series RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, 111.13 X 25.4MM VINYL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:111.13mm X 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:M61 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, 111.13 X 25.4Mm Vinyl; Marker Type Brady - 68AH3692 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, 111.13 X 25.4Mm Vinyl; Marker Type Brady
68AH3692
Wire Marker, 111.13 X 25.4Mm Vinyl; Marker Type Brady 68AH3692
WIRE MARKER, 111.13 X 25.4MM VINYL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:111.13mm X 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:M61 Series RoHS Compliant: Yes

WIRE MARKER, 111.13 X 25.4MM VINYL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:111.13mm X 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:M61 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 68AH3692
Product Name Wire Marker, 111.13 X 25.4Mm Vinyl; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Stainless Steel Character Holders - FLEXIMARK® M Holders - LAPP
Specs
Wire & Cable Markers Character Holders
Material Stainless Steel
View Details