WIRE MARKER, 97.79 X 12.7MM VINYL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:97.79mm X 12.7mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:M61 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 68AH3690 |
| Product Name | Wire Marker, 97.79 X 12.7Mm Vinyl; Marker Type Brady |