LABEL, POLYESTER, WHT, 12.7MM X 28.58MM; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:28.58mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 41AH5908 |
| Product Name | Label, Polyester, Wht, 12.7Mm X 28.58Mm; Label Type Brady |
| Materials of Construction | Polyester |