Brady Worldwide, Inc. Label, Tape, 0.375Inx21Ft, Black/clear; Tape Width Brady M21-375-430

Description
LABEL, TAPE, 0.375INX21FT, BLACK/CLEAR; Tape Width:9.53mm; Tape Material:Polyester; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Colour:Black on Clear; Label Colour:Clear RoHS Compliant: Yes
Datasheet
Description
LABEL, TAPE, 0.375INX21FT, BLACK/CLEAR; Tape Width:9.53mm; Tape Material:Polyester; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Colour:Black on Clear; Label Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Tape, 0.375Inx21Ft, Black/clear; Tape Width Brady - 26R5407 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tape, 0.375Inx21Ft, Black/clear; Tape Width Brady
26R5407
Label, Tape, 0.375Inx21Ft, Black/clear; Tape Width Brady 26R5407
LABEL, TAPE, 0.375INX21FT, BLACK/CLEAR; Tape Width:9.53mm; Tape Material:Polyester; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Colour:Black on Clear; Label Colour:Clear RoHS Compliant: Yes

LABEL, TAPE, 0.375INX21FT, BLACK/CLEAR; Tape Width:9.53mm; Tape Material:Polyester; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Colour:Black on Clear; Label Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 26R5407
Product Name Label, Tape, 0.375Inx21Ft, Black/clear; Tape Width Brady
Carrier / Backing Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Electrically Conductive Aluminum Tape - 3302 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0020 inches (0.0508 mm)
Adhesive Aluminum
View Details