Brady Worldwide, Inc. Cable Marker, Wrap, 0.5w X 0.5h, 240/cartridge; Marker Type Brady M-7-498

Description
CABLE MARKER, WRAP, 0.5"W X 0.5"H, 240/CARTRIDGE; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:12.7mm x 12.7mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, WRAP, 0.5"W X 0.5"H, 240/CARTRIDGE; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:12.7mm x 12.7mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, Wrap, 0.5w X 0.5h, 240/cartridge; Marker Type Brady - 77T2950 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, Wrap, 0.5w X 0.5h, 240/cartridge; Marker Type Brady
77T2950
Cable Marker, Wrap, 0.5w X 0.5h, 240/cartridge; Marker Type Brady 77T2950
CABLE MARKER, WRAP, 0.5"W X 0.5"H, 240/CARTRIDGE; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:12.7mm x 12.7mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

CABLE MARKER, WRAP, 0.5"W X 0.5"H, 240/CARTRIDGE; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:12.7mm x 12.7mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 77T2950
Product Name Cable Marker, Wrap, 0.5w X 0.5h, 240/cartridge; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2252162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Stainless Steel Character Holders - FLEXIMARK® M Holders - LAPP
Specs
Wire & Cable Markers Character Holders
Material Stainless Steel
View Details