Brady Worldwide, Inc. Wire Marker, Self Lam, 4w X 1.5h, 70/roll; Marker Type Brady M-33-427

Description
WIRE MARKER, SELF LAM, 4"W X 1.5"H, 70/ROLL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 101.6mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Label Colour:Black on White RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, SELF LAM, 4"W X 1.5"H, 70/ROLL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 101.6mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Label Colour:Black on White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Self Lam, 4w X 1.5h, 70/roll; Marker Type Brady - 77T2945 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Self Lam, 4w X 1.5h, 70/roll; Marker Type Brady
77T2945
Wire Marker, Self Lam, 4w X 1.5h, 70/roll; Marker Type Brady 77T2945
WIRE MARKER, SELF LAM, 4"W X 1.5"H, 70/ROLL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 101.6mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Label Colour:Black on White RoHS Compliant: Yes

WIRE MARKER, SELF LAM, 4"W X 1.5"H, 70/ROLL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 101.6mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Label Colour:Black on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 77T2945
Product Name Wire Marker, Self Lam, 4w X 1.5h, 70/roll; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88179 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.875 inch (22.22 mm)
View Details