Brady Worldwide, Inc. Wire Marker, Self Lam, 0.75w X 1.5h, 200/roll; Marker Type Brady M-30-427

Description
WIRE MARKER, SELF LAM, 0.75"W X 1.5"H, 200/ROLL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 19.05mm; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:-; Label Size:0.75"W x 0.5"H RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, SELF LAM, 0.75"W X 1.5"H, 200/ROLL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 19.05mm; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:-; Label Size:0.75"W x 0.5"H RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Self Lam, 0.75w X 1.5h, 200/roll; Marker Type Brady - 77T2939 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Self Lam, 0.75w X 1.5h, 200/roll; Marker Type Brady
77T2939
Wire Marker, Self Lam, 0.75w X 1.5h, 200/roll; Marker Type Brady 77T2939
WIRE MARKER, SELF LAM, 0.75"W X 1.5"H, 200/ROLL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 19.05mm; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:-; Label Size:0.75"W x 0.5"H RoHS Compliant: Yes

WIRE MARKER, SELF LAM, 0.75"W X 1.5"H, 200/ROLL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 19.05mm; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:-; Label Size:0.75"W x 0.5"H RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 77T2939
Product Name Wire Marker, Self Lam, 0.75w X 1.5h, 200/roll; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2252160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wire Marker Refill Roll - WMR-0 - ALL-STATES, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material TYVEK. ACRYLIC
View Details