Brady Corporation Laser Printable Labels LAT-8-652-10

Description
Blank, printable polyimide labels for Laser Printers.
Description
Blank, printable polyimide labels for Laser Printers.

Suppliers

Company
Product
Description
Supplier Links
Laser Printable Labels - LAT-8-652-10 - Brady Corporation
Milwaukee, WI, USA
Laser Printable Labels
LAT-8-652-10
Laser Printable Labels LAT-8-652-10
Blank, printable polyimide labels for Laser Printers.

Blank, printable polyimide labels for Laser Printers.

Supplier's Site
Brady B-652 Orange Polyimide Laser Printable Label - 0.375 in Width - 3/8 in Height - LAT-8-652-10 - 662820-29722 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-652 Orange Polyimide Laser Printable Label - 0.375 in Width - 3/8 in Height - LAT-8-652-10
662820-29722
Brady B-652 Orange Polyimide Laser Printable Label - 0.375 in Width - 3/8 in Height - LAT-8-652-10 662820-29722
The Brady laser printable label comes packaged 10000 labels per package. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-652 laser printable label are: 0.375 in W x 3/8 in H. Supports laser printing. One of the important components to selecting the right product is the proper label and adhesive material. This laser printable label uses polyimide for the label material and permanent acrylic as the adhesive.

The Brady laser printable label comes packaged 10000 labels per package. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-652 laser printable label are: 0.375 in W x 3/8 in H. Supports laser printing. One of the important components to selecting the right product is the proper label and adhesive material. This laser printable label uses polyimide for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number LAT-8-652-10 662820-29722
Product Name Laser Printable Labels Brady B-652 Orange Polyimide Laser Printable Label - 0.375 in Width - 3/8 in Height - LAT-8-652-10
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454108 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
Type labels - 210-812 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers