Brady Worldwide, Inc. Labels, Stickers, Decals - Blank J20-55-2475

Description
J20-55-2475 (4.00 IN X 2.00 IN)
Request a Quote Datasheet
Description
J20-55-2475 (4.00 IN X 2.00 IN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-J20-55-2475-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-J20-55-2475-ND
Labels, Stickers, Decals - Blank 2267-J20-55-2475-ND
J20-55-2475 (4.00 IN X 2.00 IN)

J20-55-2475 (4.00 IN X 2.00 IN)

Buy Now Datasheet
Label, 50.8Mm X 101.6Mm, White; Label Type Brady - 95AJ6646 - Newark, An Avnet Company
Chicago, IL, United States
Label, 50.8Mm X 101.6Mm, White; Label Type Brady
95AJ6646
Label, 50.8Mm X 101.6Mm, White; Label Type Brady 95AJ6646
LABEL, 50.8MM X 101.6MM, WHITE; Label Type:Inkjet Printable; Label Height:50.8mm; Label Width:101.6mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:250; Product Range:- RoHS Compliant: Yes

LABEL, 50.8MM X 101.6MM, WHITE; Label Type:Inkjet Printable; Label Height:50.8mm; Label Width:101.6mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:250; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-J20-55-2475-ND 95AJ6646
Product Name Labels, Stickers, Decals - Blank Label, 50.8Mm X 101.6Mm, White; Label Type Brady
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details