TE Connectivity Safety Symbols & Electrical Signs 1768020-6

Description
Body Features Primary Product Color : Yellow Primary Product Material : Vinyl Film Dimensions Product Height : 43.3 MM  [1.705 INCH ] Product Width : 50 MM  [1.96 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Poly Bag Packaging Quantity : 10 Printer/Label Features Label Finish : Semi-Gloss Polyester Over Laminate Label Style : Die-Cut Labels per Sheet : 10 Number of Labels Across : 1 Product Type Features Safety & Warning Symbol Type : Warning Laser Beam Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Primary Product Material : Vinyl Film Dimensions Product Height : 43.3 MM  [1.705 INCH ] Product Width : 50 MM  [1.96 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Poly Bag Packaging Quantity : 10 Printer/Label Features Label Finish : Semi-Gloss Polyester Over Laminate Label Style : Die-Cut Labels per Sheet : 10 Number of Labels Across : 1 Product Type Features Safety & Warning Symbol Type : Warning Laser Beam Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Symbols & Electrical Signs - 1768020-6 - TE Connectivity
Berwyn, PA, United States
Safety Symbols & Electrical Signs
1768020-6
Safety Symbols & Electrical Signs 1768020-6
Body Features Primary Product Color : Yellow Primary Product Material : Vinyl Film Dimensions Product Height : 43.3 MM  [1.705 INCH ] Product Width : 50 MM  [1.96 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Poly Bag Packaging Quantity : 10 Printer/Label Features Label Finish : Semi-Gloss Polyester Over Laminate Label Style : Die-Cut Labels per Sheet : 10 Number of Labels Across : 1 Product Type Features Safety & Warning Symbol Type : Warning Laser Beam Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 248 DEGF ]

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : Vinyl Film

Dimensions


  • Product Height : 43.3 MM  [1.705 INCH ]
  • Product Width : 50 MM  [1.96 INCH ]

Other


  • Label Adhesive Type : Permanent Acrylic Adhesive

Packaging Features


  • Packaging Method : Poly Bag
  • Packaging Quantity : 10

Printer/Label Features


  • Label Finish : Semi-Gloss Polyester Over Laminate
  • Label Style : Die-Cut
  • Labels per Sheet : 10
  • Number of Labels Across : 1

Product Type Features


  • Safety & Warning Symbol Type : Warning Laser Beam

Usage Conditions


  • Operating Temperature Range : -30 - 120 DEGC  [-22 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Safety Labels and Signs
Product Number 1768020-6
Product Name Safety Symbols & Electrical Signs
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details