Brady Corporation Labels, Labeling HSB-508

Description
HEAT SHRINK TUBING, 2 IN DIA X 1
Request a Quote Datasheet
Description
HEAT SHRINK TUBING, 2 IN DIA X 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-HSB-508-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-HSB-508-ND
Labels, Labeling 2267-HSB-508-ND
HEAT SHRINK TUBING, 2 IN DIA X 1

HEAT SHRINK TUBING, 2 IN DIA X 1

Buy Now Datasheet
Brady Bradymark Clear Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 1 in Min Wire Dia to 2 in Max Wire Dia - HSB-508 - 662820-03793 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradymark Clear Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 1 in Min Wire Dia to 2 in Max Wire Dia - HSB-508
662820-03793
Brady Bradymark Clear Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 1 in Min Wire Dia to 2 in Max Wire Dia - HSB-508 662820-03793
The Brady Bradymark continuous thermal transfer printer heat-shrink tubing comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 1 in to 2 in Diameter.

The Brady Bradymark continuous thermal transfer printer heat-shrink tubing comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 1 in to 2 in Diameter.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-HSB-508-ND 662820-03793
Product Name Labels, Labeling Brady Bradymark Clear Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 1 in Min Wire Dia to 2 in Max Wire Dia - HSB-508
Materials of Construction Plastic / Film; Polyolefin (PO), Flame Retardant, Irradiated
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-824 - WAGO
Specs
Materials of Construction Polyester
View Details
Pre-printed Labels - 7924499 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.95 inches (75 mm)
View Details
2 MIL White ESD Semi Gloss Polyimide Label Material - XF-102SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details