Brady Worldwide, Inc. DATAB Dot Matrix Printable Labels DAT-39-292-1

Description
Blank, printable, self-laminating vinyl labels for Dot Matrix printers. This material is UL Recognized to UL969 Labeling and Marking Standard when printed with the Brady Series 2000, 5000, and 7300 dot matrix ribbons. See UL files MH10939 for specific details.
Datasheet
Description
Blank, printable, self-laminating vinyl labels for Dot Matrix printers. This material is UL Recognized to UL969 Labeling and Marking Standard when printed with the Brady Series 2000, 5000, and 7300 dot matrix ribbons. See UL files MH10939 for specific details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DATAB Dot Matrix Printable Labels - DAT-39-292-1 - Brady Corporation
Milwaukee, WI, USA
DATAB Dot Matrix Printable Labels
DAT-39-292-1
DATAB Dot Matrix Printable Labels DAT-39-292-1
Blank, printable, self-laminating vinyl labels for Dot Matrix printers. This material is UL Recognized to UL969 Labeling and Marking Standard when printed with the Brady Series 2000, 5000, and 7300 dot matrix ribbons. See UL files MH10939 for specific details.

Blank, printable, self-laminating vinyl labels for Dot Matrix printers. This material is UL Recognized to UL969 Labeling and Marking Standard when printed with the Brady Series 2000, 5000, and 7300 dot matrix ribbons. See UL files MH10939 for specific details.

Supplier's Site
Cable Id Markers, Self Lam, 25.4Mm W, Vinyl, White, Pk1000; Marker Type Brady - 77M7956 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers, Self Lam, 25.4Mm W, Vinyl, White, Pk1000; Marker Type Brady
77M7956
Cable Id Markers, Self Lam, 25.4Mm W, Vinyl, White, Pk1000; Marker Type Brady 77M7956
CABLE ID MARKERS, SELF LAM, 25.4MM W, VINYL, WHITE, PK1000; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 95.25mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Datab Series RoHS Compliant: Yes

CABLE ID MARKERS, SELF LAM, 25.4MM W, VINYL, WHITE, PK1000; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 95.25mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Datab Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brady Corporation Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number DAT-39-292-1 77M7956
Product Name DATAB Dot Matrix Printable Labels Cable Id Markers, Self Lam, 25.4Mm W, Vinyl, White, Pk1000; Marker Type Brady
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details