Brady Worldwide, Inc. Wire Marker Card Combination Pack CPCWM-26-50

Description
Made of B-500 repositionable vinyl cloth material, our CPCWM series combination pack wire markers are able to withstand moderate heat, oil and dirt. Labels hold tightly to the wire due to their high adhesion properties and can be re-used with ease if repositioning is required. Available in black on matte white background. Each pack contains one card each of 25 numbers or 26 letters (A-Z) with all legends identical on each individual card.
Request a Quote Datasheet
Description
Made of B-500 repositionable vinyl cloth material, our CPCWM series combination pack wire markers are able to withstand moderate heat, oil and dirt. Labels hold tightly to the wire due to their high adhesion properties and can be re-used with ease if repositioning is required. Available in black on matte white background. Each pack contains one card each of 25 numbers or 26 letters (A-Z) with all legends identical on each individual card.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card Combination Pack - CPCWM-26-50 - Brady Corporation
Milwaukee, WI, USA
Wire Marker Card Combination Pack
CPCWM-26-50
Wire Marker Card Combination Pack CPCWM-26-50
Made of B-500 repositionable vinyl cloth material, our CPCWM series combination pack wire markers are able to withstand moderate heat, oil and dirt. Labels hold tightly to the wire due to their high adhesion properties and can be re-used with ease if repositioning is required. Available in black on matte white background. Each pack contains one card each of 25 numbers or 26 letters (A-Z) with all legends identical on each individual card.

Made of B-500 repositionable vinyl cloth material, our CPCWM series combination pack wire markers are able to withstand moderate heat, oil and dirt. Labels hold tightly to the wire due to their high adhesion properties and can be re-used with ease if repositioning is required. Available in black on matte white background. Each pack contains one card each of 25 numbers or 26 letters (A-Z) with all legends identical on each individual card.

Supplier's Site
Markers - 2267-CPCWM-26-50-ND - DigiKey
Thief River Falls, MN, United States
WM CD COMBO PK - LEGEND: 26-50

WM CD COMBO PK - LEGEND: 26-50

Buy Now Datasheet
Wire Marker Card Combo Pack; Marker Type Brady - 73C0557 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker Card Combo Pack; Marker Type Brady
73C0557
Wire Marker Card Combo Pack; Marker Type Brady 73C0557
WIRE MARKER CARD COMBO PACK; Marker Type:Pre Printed; Legend:26 thru 50; Marker Dimensions:6.35mm x 38mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White, Black; Product Range:-; Accessory Type:Wire Marker Card RoHS Compliant: Yes

WIRE MARKER CARD COMBO PACK; Marker Type:Pre Printed; Legend:26 thru 50; Marker Dimensions:6.35mm x 38mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White, Black; Product Range:-; Accessory Type:Wire Marker Card RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brady Corporation DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number CPCWM-26-50 2267-CPCWM-26-50-ND 73C0557
Product Name Wire Marker Card Combination Pack Markers Wire Marker Card Combo Pack; Marker Type Brady
Material Cloth; PVC Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88172 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.375 inch (9.52 mm)
View Details