Brady Corporation Labels, Stickers, Decals - Blank CMKC-375-PK

Description
"CMKC-375-PK, LABEL, 0.375"" DIA,"
Request a Quote Datasheet
Description
"CMKC-375-PK, LABEL, 0.375"" DIA,"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-CMKC-375-PK-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-CMKC-375-PK-ND
Labels, Stickers, Decals - Blank 2267-CMKC-375-PK-ND
"CMKC-375-PK, LABEL, 0.375"" DIA,"

"CMKC-375-PK, LABEL, 0.375"" DIA,"

Buy Now Datasheet
Masking Tape Label, Pi, Amber, 9.53Mm; Label Type Brady - 41AH5723 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape Label, Pi, Amber, 9.53Mm; Label Type Brady
41AH5723
Masking Tape Label, Pi, Amber, 9.53Mm; Label Type Brady 41AH5723
MASKING TAPE LABEL, PI, AMBER, 9.53MM; Label Type:Dot, Die-Cut; Label Height:-; Label Width:-; Label Diameter:9.53mm; Label Material:Polyimide; Label Colour:Amber; Pack Quantity:1800; Product Range:CMKC Series RoHS Compliant: Yes

MASKING TAPE LABEL, PI, AMBER, 9.53MM; Label Type:Dot, Die-Cut; Label Height:-; Label Width:-; Label Diameter:9.53mm; Label Material:Polyimide; Label Colour:Amber; Pack Quantity:1800; Product Range:CMKC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-CMKC-375-PK-ND 41AH5723
Product Name Labels, Stickers, Decals - Blank Masking Tape Label, Pi, Amber, 9.53Mm; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details