Blank, printable translucent polyester labels for the I.D. PRO® Plus, LS2000 & BradyMarker™ XC Plus printers. Brady B-619 is UL recognized and CSA accepted when printed with designated printing inks as well as with the Brady Series 2000 and 5000 dot matrix ribbons. See UL file MH10939 and CSA Acceptance Record LS41833 for specific details.
The Brady die-cut thermal transfer printer label roll comes packaged 500 labels per roll and is used with IDPRO, LS2000, Marker XC Plus. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-621 die-cut thermal transfer printer label roll are: 1.5 in W x 0.275 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | CL-117-621 | 662820-32033 |
| Product Name | I.D. PRO Plus, LS2000 & BradyMarker™ XC Plus Printer Labels | Brady B-621 Clear Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 0.275 in Height - CL-117-621 |
| Materials of Construction | Plastic / Film | Plastic / Film |