Blank, printable polyimide labels for the LS2000 printer.
The Brady die-cut thermal transfer printer label roll comes packaged 500 labels per roll and is used with LS2000. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-652 die-cut thermal transfer printer label roll are: 2 in W x 0.25 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | CL-0431-652 | 662820-32671 |
| Product Name | LS2000 Printer Labels | Brady B-652 Orange Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 0.25 in Height - CL-0431-652 |
| Materials of Construction | Plastic / Film | Plastic / Film |