Made of durable B-708 vinyl, our CAB series cable markers are also self-laminating making them ideal for a multitude of indoor and outdoor applications. Cable markers are available black on glossy white and are oil, water and mild solvent resistant. Markers are mounted on a 4" x 9" card and may be slit for smaller diameter cable. Markers are 3.50" long; to order half markers, write 1.75" after stock number. Standard cards contain 18 markers.
| Brady Corporation | DigiKey | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | CAB-3-PK | 2267-CAB-3-PK-ND |
| Product Name | Solid Numbers Cable Marker Card | Markers |
| Material | PVC | PVC |