Brady Corporation Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.765 in Width - 0.182 in Height - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Bulk - BPSPT-094- BPSPT-094-175-WT

Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.765 in W x 0.182 in H. Supports thermal transfer printing. Compatible for wires from 0.023 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.765 in W x 0.182 in H. Supports thermal transfer printing. Compatible for wires from 0.023 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.765 in Width - 0.182 in Height - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Bulk - BPSPT-094- - 662820-18773 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.765 in Width - 0.182 in Height - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Bulk - BPSPT-094-
662820-18773
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.765 in Width - 0.182 in Height - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Bulk - BPSPT-094- 662820-18773
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.765 in W x 0.182 in H. Supports thermal transfer printing. Compatible for wires from 0.023 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.765 in W x 0.182 in H. Supports thermal transfer printing. Compatible for wires from 0.023 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-18773
Product Name Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.765 in Width - 0.182 in Height - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Bulk - BPSPT-094-
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Pre-printed Labels - 7587955 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details