Brady Worldwide, Inc. Wire Marker, 69.85 X 25.4Mm Vinyl; Marker Type Brady B33RO-295-427

Description
WIRE MARKER, 69.85 X 25.4MM VINYL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:69.85mm X 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:B33 Series RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, 69.85 X 25.4MM VINYL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:69.85mm X 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:B33 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, 69.85 X 25.4Mm Vinyl; Marker Type Brady - 68AH3684 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, 69.85 X 25.4Mm Vinyl; Marker Type Brady
68AH3684
Wire Marker, 69.85 X 25.4Mm Vinyl; Marker Type Brady 68AH3684
WIRE MARKER, 69.85 X 25.4MM VINYL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:69.85mm X 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:B33 Series RoHS Compliant: Yes

WIRE MARKER, 69.85 X 25.4MM VINYL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:69.85mm X 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:B33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 68AH3684
Product Name Wire Marker, 69.85 X 25.4Mm Vinyl; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Split Sleeve Cable Marker - 88168 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.210 inch (5.33 mm)
View Details