Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-53-413

Description
"B33-53-413, LT GRAY, 2.0"" X 0.50"
Request a Quote Datasheet
Description
"B33-53-413, LT GRAY, 2.0"" X 0.50"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-53-413-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-53-413-ND
Labels, Stickers, Decals - Blank 2267-B33-53-413-ND
"B33-53-413, LT GRAY, 2.0"" X 0.50"

"B33-53-413, LT GRAY, 2.0"" X 0.50"

Buy Now Datasheet
Label, 12.7Mm X 50.8Mm, Silver; Label Type Brady - 95AJ6515 - Newark, An Avnet Company
Chicago, IL, United States
Label, 12.7Mm X 50.8Mm, Silver; Label Type Brady
95AJ6515
Label, 12.7Mm X 50.8Mm, Silver; Label Type Brady 95AJ6515
LABEL, 12.7MM X 50.8MM, SILVER; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:50.8mm; Label Diameter:-; Label Material:Polyester; Label Colour:Silver; Pack Quantity:2500; Product Range:B30 Series RoHS Compliant: Yes

LABEL, 12.7MM X 50.8MM, SILVER; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:50.8mm; Label Diameter:-; Label Material:Polyester; Label Colour:Silver; Pack Quantity:2500; Product Range:B30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-53-413-ND 95AJ6515
Product Name Labels, Stickers, Decals - Blank Label, 12.7Mm X 50.8Mm, Silver; Label Type Brady
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 146414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details
Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity - 15J3062 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details