TE Connectivity Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity 13041

Description
LABEL, 115VAC+FLASH, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:115VAC; Label RoHS Compliant: Yes
Datasheet
Description
LABEL, 115VAC+FLASH, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:115VAC; Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity - 15J3062 - Newark, An Avnet Company
Chicago, IL, United States
Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity
15J3062
Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity 15J3062
LABEL, 115VAC+FLASH, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:115VAC; Label RoHS Compliant: Yes

LABEL, 115VAC+FLASH, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:115VAC; Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15J3062
Product Name Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2111180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 5.91 inches (150 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details