Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-333-813

Description
"B33-333-813, WHITE, 4.0"" X 6.0"""
Request a Quote Datasheet
Description
"B33-333-813, WHITE, 4.0"" X 6.0"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-333-813-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-333-813-ND
Labels, Stickers, Decals - Blank 2267-B33-333-813-ND
"B33-333-813, WHITE, 4.0"" X 6.0"""

"B33-333-813, WHITE, 4.0"" X 6.0"""

Buy Now Datasheet
Label, 101.6Mm X 152.4Mm, White; Label Type Brady - 95AJ6428 - Newark, An Avnet Company
Chicago, IL, United States
Label, 101.6Mm X 152.4Mm, White; Label Type Brady
95AJ6428
Label, 101.6Mm X 152.4Mm, White; Label Type Brady 95AJ6428
LABEL, 101.6MM X 152.4MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:101.6mm; Label Width:152.4mm; Label Diameter:-; Label Material:Paper; Label Colour:White; Pack Quantity:270; Product Range:B33 Series RoHS Compliant: Yes

LABEL, 101.6MM X 152.4MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:101.6mm; Label Width:152.4mm; Label Diameter:-; Label Material:Paper; Label Colour:White; Pack Quantity:270; Product Range:B33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-333-813-ND 95AJ6428
Product Name Labels, Stickers, Decals - Blank Label, 101.6Mm X 152.4Mm, White; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Warning Signs - 2267855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 2.1 ft (6.4 dm)
View Details