Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY LABELS AND SIGNS
RS COMPONENTS, LTD.
2820341 -- SAFETY POSTERS
RS Components, Ltd.
Safety Posters
2820341
Description
Danger Card, Yellow, 15cm X 10cm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Danger Card, Yellow, 15cm X 10cm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Posters
2820341
Safety Posters
2820341
Danger Card, Yellow, 15cm X 10cm
Danger Card, Yellow, 15cm X 10cm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Safety Labels and Signs
Product Number
2820341
Product Name
Safety Posters
Height
0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Warning Signs
2024007
Specs
Safety / Warning Type
Caution
Materials of Construction
Pp
View Details
RS Components, Ltd.
Mandatory Signs
7631765
Specs
Safety / Warning Type
Personal Protection (e.g., Hard Hat Required); Protective clothing
Materials of Construction
Pp rigid plastic
Width
5.83 inches (148 mm)
View Details
RS Components, Ltd.
Warning Signs
7631654
Specs
Safety / Warning Type
Laser beam warning
Materials of Construction
Plastic / Film; Vinyl
Features
Adhesive Backed
View Details
RS Components, Ltd.
Safe Condition Signs
286120
Specs
Materials of Construction
Self Adhesive Vinyl
Features
Adhesive Backed
View Details