Brady Corporation BBP33 Polyester Labels B33-19-423

Description
B-423 WorkHorse™ Series Harsh Environment Labels are polyester thermal transfer labels intended for use in a variety of applications, including electronic PCB and component identification, bar code labeling, rating plates and solar panel identification. When printed with Brady R6000 Series Halogen Free ribbon, this material is UL Recognized and CSA Accepted. In addition, when printed with the correct ribbon, this material meets the requirements of of halogen-free material per DIN VDE 0472 part 815.
Description
B-423 WorkHorse™ Series Harsh Environment Labels are polyester thermal transfer labels intended for use in a variety of applications, including electronic PCB and component identification, bar code labeling, rating plates and solar panel identification. When printed with Brady R6000 Series Halogen Free ribbon, this material is UL Recognized and CSA Accepted. In addition, when printed with the correct ribbon, this material meets the requirements of of halogen-free material per DIN VDE 0472 part 815.

Suppliers

Company
Product
Description
Supplier Links
BBP33 Polyester Labels - B33-19-423 - Brady Corporation
Milwaukee, WI, USA
BBP33 Polyester Labels
B33-19-423
BBP33 Polyester Labels B33-19-423
B-423 WorkHorse™ Series Harsh Environment Labels are polyester thermal transfer labels intended for use in a variety of applications, including electronic PCB and component identification, bar code labeling, rating plates and solar panel identification. When printed with Brady R6000 Series Halogen Free ribbon, this material is UL Recognized and CSA Accepted. In addition, when printed with the correct ribbon, this material meets the requirements of of halogen-free material per DIN VDE 0472 part 815.

B-423 WorkHorse™ Series Harsh Environment Labels are polyester thermal transfer labels intended for use in a variety of applications, including electronic PCB and component identification, bar code labeling, rating plates and solar panel identification. When printed with Brady R6000 Series Halogen Free ribbon, this material is UL Recognized and CSA Accepted. In addition, when printed with the correct ribbon, this material meets the requirements of of halogen-free material per DIN VDE 0472 part 815.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number B33-19-423
Product Name BBP33 Polyester Labels
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.36 inches (60 mm)
View Details
Thermal Transfer Printable Label - XF-784 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0056 inches (0.1422 mm)
View Details
Label - 210-703 - WAGO
Specs
Materials of Construction Polyester
View Details