Brady Corporation BBP33 Metallized Polyester - Silver Metalized B33-17-486

Description
B-486 MetaLabel™ Series Metallized Labels are metallized, thermal transfer polyester labels designed for rating and serial plates that utilize barcodes, alpha. When printed with Brady Series R4900 and R6000 Halogen Free ribbon, this material is UL Recognized, CSA Accepted, and RoHS Compliant.
Description
B-486 MetaLabel™ Series Metallized Labels are metallized, thermal transfer polyester labels designed for rating and serial plates that utilize barcodes, alpha. When printed with Brady Series R4900 and R6000 Halogen Free ribbon, this material is UL Recognized, CSA Accepted, and RoHS Compliant.

Suppliers

Company
Product
Description
Supplier Links
BBP33 Metallized Polyester - Silver Metalized - B33-17-486 - Brady Corporation
Milwaukee, WI, USA
BBP33 Metallized Polyester - Silver Metalized
B33-17-486
BBP33 Metallized Polyester - Silver Metalized B33-17-486
B-486 MetaLabel™ Series Metallized Labels are metallized, thermal transfer polyester labels designed for rating and serial plates that utilize barcodes, alpha. When printed with Brady Series R4900 and R6000 Halogen Free ribbon, this material is UL Recognized, CSA Accepted, and RoHS Compliant.

B-486 MetaLabel™ Series Metallized Labels are metallized, thermal transfer polyester labels designed for rating and serial plates that utilize barcodes, alpha. When printed with Brady Series R4900 and R6000 Halogen Free ribbon, this material is UL Recognized, CSA Accepted, and RoHS Compliant.

Supplier's Site
Brady B-486 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B33-17-486 - 662820-96923 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-486 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B33-17-486
662820-96923
Brady B-486 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B33-17-486 662820-96923
The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-486 die-cut thermal transfer printer label roll are: 2 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and ultra aggressive rubber-based as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-486 die-cut thermal transfer printer label roll are: 2 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and ultra aggressive rubber-based as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B33-17-486 662820-96923
Product Name BBP33 Metallized Polyester - Silver Metalized Brady B-486 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B33-17-486
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4453773 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5000 inches (12.7 mm)
View Details
Label - 210-807 - WAGO
Specs
Materials of Construction Polyester
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details