Brady Corporation BBP33 Metallized Polyester - Silver Metalized B33-17-434

Description
B-434 MetaLabel™ Series Metallized Labels are metallized, thermal transfer polyester labels designed for rating plate and general purpose labeling on textured surfaces. When printed with Brady Series R4900 and R6000 Halogen Free ribbon, this material is UL Recognized, CSA Accepted, and RoHS Compliant.
Description
B-434 MetaLabel™ Series Metallized Labels are metallized, thermal transfer polyester labels designed for rating plate and general purpose labeling on textured surfaces. When printed with Brady Series R4900 and R6000 Halogen Free ribbon, this material is UL Recognized, CSA Accepted, and RoHS Compliant.

Suppliers

Company
Product
Description
Supplier Links
BBP33 Metallized Polyester - Silver Metalized - B33-17-434 - Brady Corporation
Milwaukee, WI, USA
BBP33 Metallized Polyester - Silver Metalized
B33-17-434
BBP33 Metallized Polyester - Silver Metalized B33-17-434
B-434 MetaLabel™ Series Metallized Labels are metallized, thermal transfer polyester labels designed for rating plate and general purpose labeling on textured surfaces. When printed with Brady Series R4900 and R6000 Halogen Free ribbon, this material is UL Recognized, CSA Accepted, and RoHS Compliant.

B-434 MetaLabel™ Series Metallized Labels are metallized, thermal transfer polyester labels designed for rating plate and general purpose labeling on textured surfaces. When printed with Brady Series R4900 and R6000 Halogen Free ribbon, this material is UL Recognized, CSA Accepted, and RoHS Compliant.

Supplier's Site
Brady B-434 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B33-17-434 - 662820-96808 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-434 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B33-17-434
662820-96808
Brady B-434 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B33-17-434 662820-96808
The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-434 die-cut thermal transfer printer label roll are: 2 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-434 die-cut thermal transfer printer label roll are: 2 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B33-17-434 662820-96808
Product Name BBP33 Metallized Polyester - Silver Metalized Brady B-434 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B33-17-434
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-805 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Thermal Transfer Printable Label - XF-552 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss Pumpkin
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label Sheets - 2893494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38.1 mm)
View Details