Brady Corporation BBP33 Polyester Labels B33-17-430

Description
B-430 WorkHorse™ Series Harsh Environment Labels are clear, thermal transfer polyester labels intended for use in a variety of applications, including rating and serial plates using alphanumerics, barcodes, graphic symbols and logos that require name plate quality. When printed with Brady R6000 Series Halogen Free ribbon, this material is UL Recognized, CSA Accepted and RoHS Compliant.
Request a Quote
Description
B-430 WorkHorse™ Series Harsh Environment Labels are clear, thermal transfer polyester labels intended for use in a variety of applications, including rating and serial plates using alphanumerics, barcodes, graphic symbols and logos that require name plate quality. When printed with Brady R6000 Series Halogen Free ribbon, this material is UL Recognized, CSA Accepted and RoHS Compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BBP33 Polyester Labels - B33-17-430 - Brady Corporation
Milwaukee, WI, USA
BBP33 Polyester Labels
B33-17-430
BBP33 Polyester Labels B33-17-430
B-430 WorkHorse™ Series Harsh Environment Labels are clear, thermal transfer polyester labels intended for use in a variety of applications, including rating and serial plates using alphanumerics, barcodes, graphic symbols and logos that require name plate quality. When printed with Brady R6000 Series Halogen Free ribbon, this material is UL Recognized, CSA Accepted and RoHS Compliant.

B-430 WorkHorse™ Series Harsh Environment Labels are clear, thermal transfer polyester labels intended for use in a variety of applications, including rating and serial plates using alphanumerics, barcodes, graphic symbols and logos that require name plate quality. When printed with Brady R6000 Series Halogen Free ribbon, this material is UL Recognized, CSA Accepted and RoHS Compliant.

Supplier's Site
Labels & ID Products Unreviewed - B33-17-430 - Heilind Electronics, Inc.
Wilmington, MA, United States
Labels & ID Products Unreviewed
B33-17-430
Labels & ID Products Unreviewed B33-17-430
Labels & ID Products Unreviewed

Labels & ID Products Unreviewed

Buy Now
Brady B-430 Clear Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B33-17-430 - 662820-96725 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-430 Clear Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B33-17-430
662820-96725
Brady B-430 Clear Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B33-17-430 662820-96725
The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-430 die-cut thermal transfer printer label roll are: 2 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-430 die-cut thermal transfer printer label roll are: 2 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation Heilind Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials
Product Number B33-17-430 B33-17-430 662820-96725
Product Name BBP33 Polyester Labels Labels & ID Products Unreviewed Brady B-430 Clear Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B33-17-430
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-805 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Laser Markable Labels - XF-537 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Black
View Details
Label Rolls - 497498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.8661 inches (22 mm)
Length 0.1903 ft (0.5800 dm)
View Details