A 3:1 heat shrinkable wire maker sleeve that fits snugly around wires. Can be used for identification or wire protection. Sleeves are fade-resistant and flame-retardant.
HEAT SHRINK MARKER, 1.17MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5.97mm x 50.8mm; I.D. Max:2.79mm; I.D. Min:1.17mm RoHS Compliant: Yes
| Brady Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | B33-125-2-342 | 45W7380 |
| Product Name | PermaSleeve PS Polyolefin Wire Marking Sleeves | Heat Shrink Marker, 1.17Mm, White; Marker Type Brady |
| Material | Polyolefin |