WIRE & CABLE MARKER, 25.4 X 12.7MM, WHT; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 12.7mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:B33 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 45W7372 |
| Product Name | Wire & Cable Marker, 25.4 X 12.7Mm, Wht; Marker Type Brady |