Brady Worldwide, Inc. PermaSleeve PS Polyolefin Wire Marking Sleeves B33-1000-2-342

Description
A 3:1 heat shrinkable wire maker sleeve that fits snugly around wires. Can be used for identification or wire protection. Sleeves are fade-resistant and flame-retardant.
Datasheet
Description
A 3:1 heat shrinkable wire maker sleeve that fits snugly around wires. Can be used for identification or wire protection. Sleeves are fade-resistant and flame-retardant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PermaSleeve PS Polyolefin Wire Marking Sleeves - B33-1000-2-342 - Brady Corporation
Milwaukee, WI, USA
PermaSleeve PS Polyolefin Wire Marking Sleeves
B33-1000-2-342
PermaSleeve PS Polyolefin Wire Marking Sleeves B33-1000-2-342
A 3:1 heat shrinkable wire maker sleeve that fits snugly around wires. Can be used for identification or wire protection. Sleeves are fade-resistant and flame-retardant.

A 3:1 heat shrinkable wire maker sleeve that fits snugly around wires. Can be used for identification or wire protection. Sleeves are fade-resistant and flame-retardant.

Supplier's Site
Heat Shrink Marker, 9.53Mm, White; Marker Type Brady - 29Y9720 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 9.53Mm, White; Marker Type Brady
29Y9720
Heat Shrink Marker, 9.53Mm, White; Marker Type Brady 29Y9720
HEAT SHRINK MARKER, 9.53MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:42.2mm x 50.8mm; I.D. Max:24.13mm; I.D. Min:9.53mm RoHS Compliant: Yes

HEAT SHRINK MARKER, 9.53MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:42.2mm x 50.8mm; I.D. Max:24.13mm; I.D. Min:9.53mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brady Corporation Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number B33-1000-2-342 29Y9720
Product Name PermaSleeve PS Polyolefin Wire Marking Sleeves Heat Shrink Marker, 9.53Mm, White; Marker Type Brady
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details