WIRE & CABLE MARKER, 95.25 X 25.4MM, WHT; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:95.25mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:B33 Series RoHS Compliant: Yes
WIRE & CABLE MARKER, 95.25 X 25.4MM, WHT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 29Y9719 |
| Product Name | Wire & Cable Marker, 95.25 X 25.4Mm, Wht; Marker Type Brady |