WIRE MARKER, 76.2MM X 50.8MM, PET, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:76.2mm x 50.8mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 52AH6476 |
| Product Name | Wire Marker, 76.2Mm X 50.8Mm, Pet, Wht; Marker Type Brady |