R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady no exit sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. This product is written in English with the following text: NO EXIT.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-95777 |
| Product Name | Brady B-120 Fiberglass Reinforced Polyester No Exit Sign - 7 in Width x 10 in Height - TEXT: NO EXIT - 95777 |
| Safety / Warning Type | Emergency Exit |