Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY LABELS AND SIGNS
RS COMPONENTS, LTD.
7631926 -- EXIT SIGNS
RS Components, Ltd.
Exit Signs
7631926
Description
SAV sign 'Fire Exit' man left, lum
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SAV sign 'Fire Exit' man left, lum
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Exit Signs
7631926
Exit Signs
7631926
SAV sign 'Fire Exit' man left, lum
SAV sign 'Fire Exit' man left, lum
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Safety Labels and Signs
Product Number
7631926
Product Name
Exit Signs
Safety / Warning Type
Fire / High Heat; Fire exit
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Warning Signs
2024007
Specs
Safety / Warning Type
Caution
Materials of Construction
Pp
View Details
RS Components, Ltd.
Safety Labels
434609
Specs
Materials of Construction
Polypropylene
Height
0.9843 ft (3 dm)
View Details
RS Components, Ltd.
Prohibition Signs
7631737
Specs
Materials of Construction
Pp rigid plastic
Width
5.83 inches (148 mm)
Height
0.6890 ft (2.1 dm)
View Details
RS Components, Ltd.
Warning Signs
146454
Specs
Safety / Warning Type
Caution Fork Lift Truck
Materials of Construction
Plastic / Film; Polyester
Features
Adhesive Backed
View Details