Brady Corporation Security Authorization Sign 95431

Description
Security Authorization Sign
Request a Quote Datasheet
Description
Security Authorization Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Authorization Sign - 95431 - Brady Corporation
Milwaukee, WI, USA
Security Authorization Sign
95431
Security Authorization Sign 95431
Security Authorization Sign

Security Authorization Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95431-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95431-ND
Signs, Nameplates, Posters 2267-95431-ND
B401 10X14 WHT/BLUE

B401 10X14 WHT/BLUE

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Blue Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: EMPLOYEES ONLY - 95431 - 754476-95431 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Blue Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: EMPLOYEES ONLY - 95431
754476-95431
Brady B-401 High Impact Polystyrene Rectangle Blue Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: EMPLOYEES ONLY - 95431 754476-95431
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: EMPLOYEES ONLY. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: EMPLOYEES ONLY. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95431 2267-95431-ND 754476-95431
Product Name Security Authorization Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Blue Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: EMPLOYEES ONLY - 95431
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 1812220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details