Brady Corporation Security Area Sign 95410

Description
Security Area Sign
Request a Quote Datasheet
Description
Security Area Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Area Sign - 95410 - Brady Corporation
Milwaukee, WI, USA
Security Area Sign
95410
Security Area Sign 95410
Security Area Sign

Security Area Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95410-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95410-ND
Signs, Nameplates, Posters 2267-95410-ND
B401 14X10 RED/BLK/WHT

B401 14X10 RED/BLK/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 14 in Width x 10 in Height - TEXT: NO CELLULAR PHONES - 95410 - 754476-95410 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 14 in Width x 10 in Height - TEXT: NO CELLULAR PHONES - 95410
754476-95410
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 14 in Width x 10 in Height - TEXT: NO CELLULAR PHONES - 95410 754476-95410
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electronics sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electronics sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: NO CELLULAR PHONES. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electronics sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electronics sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: NO CELLULAR PHONES. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95410 2267-95410-ND 754476-95410
Product Name Security Area Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 14 in Width x 10 in Height - TEXT: NO CELLULAR PHONES - 95410
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2820341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details