Brady Corporation Admittance Sign 95327

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 95327 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
95327
Admittance Sign 95327
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95327-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95327-ND
Signs, Nameplates, Posters 2267-95327-ND
B401 7X10 BLK/YEL CAUTION

B401 7X10 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION AUTHORIZED PERSONNEL ONLY - 95327 - 754476-95327 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION AUTHORIZED PERSONNEL ONLY - 95327
754476-95327
Brady B-401 High Impact Polystyrene Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION AUTHORIZED PERSONNEL ONLY - 95327 754476-95327
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: CAUTION AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: CAUTION AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95327 2267-95327-ND 754476-95327
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION AUTHORIZED PERSONNEL ONLY - 95327
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Label, Ce, 7.62X6.35Mm, Pk500; Label Type Te Connectivity - 72C2588 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.3000 inches (7.62 mm)
View Details
Mandatory Signs - 7631686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details